Win Source Part Number: 781050-LT3483IS6#TRM
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Buck, Boost, Charge Pump, Flyback
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 170mA (Switch)
Family Name: LT3483
Output Voltage: -2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: -38V
Input Voltage MIN: 2.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): LV5807MX-TLM-H; LV5990M; SC4518ISTRT; LSP3171MSAD;
Introduction Date: October 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781050-LT3483IS6#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483IS6#TRMPBF |
| Configuration / Function | Buck; Buck, Boost, Charge Pump, Flyback |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Special Features | Multiple Outputs; Synchronous Rectification |