Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EDD#TRPBF 781047-LT3481EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781047-LT3481EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3481 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): A8586KEJTR-T; EZ5Z3-SADJ.TR; EZ5Z3-TADJ; MP2562DQ-Z; Introduction Date: April 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781047-LT3481EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3481 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): A8586KEJTR-T; EZ5Z3-SADJ.TR; EZ5Z3-TADJ; MP2562DQ-Z; Introduction Date: April 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EDD#TRPBF - 781047-LT3481EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EDD#TRPBF
781047-LT3481EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EDD#TRPBF 781047-LT3481EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781047-LT3481EDD#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2.8MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LT3481 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 34V Alternative Parts (Cross-Reference): A8586KEJTR-T; EZ5Z3-SADJ.TR; EZ5Z3-TADJ; MP2562DQ-Z; Introduction Date: April 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781047-LT3481EDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.8MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Family Name: LT3481
Output Voltage: 1.265V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 20V
Input Voltage MIN: 3.6V
Voltage Input MAX: 34V
Alternative Parts (Cross-Reference): A8586KEJTR-T; EZ5Z3-SADJ.TR; EZ5Z3-TADJ; MP2562DQ-Z;
Introduction Date: April 24, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781047-LT3481EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EDD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT-5#PBF - 1057742-LT1076HVCT-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#TRPBF - 1058392-LT1506CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824IMSE#PBF - 020618-LTC3824IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details