Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ITS8#TRMPBF 781030-LT3470ITS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781030-LT3470ITS8#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200mA Family Name: LT3470 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Output Voltage MAX: 16V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2841YMK-ADJL; LV5762LF; LA5759; STPRDC02TR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781030-LT3470ITS8#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200mA Family Name: LT3470 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Output Voltage MAX: 16V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2841YMK-ADJL; LV5762LF; LA5759; STPRDC02TR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ITS8#TRMPBF - 781030-LT3470ITS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ITS8#TRMPBF
781030-LT3470ITS8#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ITS8#TRMPBF 781030-LT3470ITS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781030-LT3470ITS8#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200mA Family Name: LT3470 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Output Voltage MAX: 16V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2841YMK-ADJL; LV5762LF; LA5759; STPRDC02TR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781030-LT3470ITS8#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 200mA
Family Name: LT3470
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Output Voltage MAX: 16V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2841YMK-ADJL; LV5762LF; LA5759; STPRDC02TR;
Introduction Date: December 06, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781030-LT3470ITS8#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ITS8#TRMPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data