Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470IDDB#TRMPBF 781028-LT3470IDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781028-LT3470IDDB#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200mA Family Name: LT3470 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 16V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2841YMK-ADJL; LV5762LF; LA5759; STPRDC02TR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781028-LT3470IDDB#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200mA Family Name: LT3470 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 16V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2841YMK-ADJL; LV5762LF; LA5759; STPRDC02TR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470IDDB#TRMPBF - 781028-LT3470IDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470IDDB#TRMPBF
781028-LT3470IDDB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470IDDB#TRMPBF 781028-LT3470IDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781028-LT3470IDDB#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 200mA Family Name: LT3470 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 16V Input Voltage MIN: 4V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LM2841YMK-ADJL; LV5762LF; LA5759; STPRDC02TR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781028-LT3470IDDB#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 200mA
Family Name: LT3470
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Output Voltage MAX: 16V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LM2841YMK-ADJL; LV5762LF; LA5759; STPRDC02TR;
Introduction Date: December 06, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781028-LT3470IDDB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470IDDB#TRMPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850IUF#PBF - 020622-LTC3850IUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1105IN - 1016774-LT1105IN - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Output Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details