Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3462ES6#TRMPBF 781022-LT3462ES6#TRMPBF

Description
Win Source Part Number: 781022-LT3462ES6#TRM PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA Family Name: LT3462 Output Voltage: -1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: -38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3462ES6#TRM; LT3462ES6; LT3462ES6#TR; LT3462ES6#PBF; Introduction Date: March 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Win Source Part Number: 781022-LT3462ES6#TRM PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA Family Name: LT3462 Output Voltage: -1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: -38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3462ES6#TRM; LT3462ES6; LT3462ES6#TR; LT3462ES6#PBF; Introduction Date: March 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3462ES6#TRMPBF - 781022-LT3462ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3462ES6#TRMPBF
781022-LT3462ES6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3462ES6#TRMPBF 781022-LT3462ES6#TRMPBF
Win Source Part Number: 781022-LT3462ES6#TRM PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA Family Name: LT3462 Output Voltage: -1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: -38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3462ES6#TRM; LT3462ES6; LT3462ES6#TR; LT3462ES6#PBF; Introduction Date: March 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Win Source Part Number: 781022-LT3462ES6#TRMPBF
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA
Family Name: LT3462
Output Voltage: -1.265V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: -38V
Input Voltage MIN: 2.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): LT3462ES6#TRM; LT3462ES6; LT3462ES6#TR; LT3462ES6#PBF;
Introduction Date: March 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781022-LT3462ES6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3462ES6#TRMPBF
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVCS8#PBF - 020260-LT1373HVCS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#PBF - 020274-LT1507CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details