Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3461ES6#TRMPBF 781021-LT3461ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781021-LT3461ES6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT3461 Output Voltage: 1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): AP3019AKTTR-G1; LT3461ES6#TR; LT3461ES6; Introduction Date: September 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781021-LT3461ES6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT3461 Output Voltage: 1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): AP3019AKTTR-G1; LT3461ES6#TR; LT3461ES6; Introduction Date: September 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3461ES6#TRMPBF - 781021-LT3461ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3461ES6#TRMPBF
781021-LT3461ES6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3461ES6#TRMPBF 781021-LT3461ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781021-LT3461ES6#TRM PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT3461 Output Voltage: 1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): AP3019AKTTR-G1; LT3461ES6#TR; LT3461ES6; Introduction Date: September 29, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781021-LT3461ES6#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Family Name: LT3461
Output Voltage: 1.255V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 38V
Input Voltage MIN: 2.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): AP3019AKTTR-G1; LT3461ES6#TR; LT3461ES6;
Introduction Date: September 29, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781021-LT3461ES6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3461ES6#TRMPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRMPBF - 020403-LT3494AEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#PBF - 1058231-LT1375IS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details