Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6#TRPBF 781020-LT3460ESC6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781020-LT3460ESC6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT3460 Output Voltage: 1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Output Voltage MAX: 36V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): ST730ABN; LM2670SDX-ADJEP; LM2670SDADJEP; LM2670SDADJEP/NOPB; Introduction Date: March 24, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781020-LT3460ESC6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT3460 Output Voltage: 1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Output Voltage MAX: 36V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): ST730ABN; LM2670SDX-ADJEP; LM2670SDADJEP; LM2670SDADJEP/NOPB; Introduction Date: March 24, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6#TRPBF - 781020-LT3460ESC6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6#TRPBF
781020-LT3460ESC6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6#TRPBF 781020-LT3460ESC6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781020-LT3460ESC6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT3460 Output Voltage: 1.255V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Output Voltage MAX: 36V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): ST730ABN; LM2670SDX-ADJEP; LM2670SDADJEP; LM2670SDADJEP/NOPB; Introduction Date: March 24, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781020-LT3460ESC6#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-VSSOP, SC-88, SOT-363
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Family Name: LT3460
Output Voltage: 1.255V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Output Voltage MAX: 36V
Input Voltage MIN: 2.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): ST730ABN; LM2670SDX-ADJEP; LM2670SDADJEP; LM2670SDADJEP/NOPB;
Introduction Date: March 24, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781020-LT3460ESC6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6#TRPBF
Configuration / Function Boost; Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SC-70; SSOP; Other; 6-VSSOP, SC-88, SOT-363
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data