Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#TRPBF 781018-LT3437IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781018-LT3437IFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781018-LT3437IFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#TRPBF - 781018-LT3437IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#TRPBF
781018-LT3437IFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#TRPBF 781018-LT3437IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781018-LT3437IFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781018-LT3437IFE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Family Name: LT3437
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 57V
Input Voltage MIN: 3V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ;
Introduction Date: June 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781018-LT3437IFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8 - 088084-LTC1144CS8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS - 089875-LTC3440EMS - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN#PBF - 020505-LTC1735CGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCT-5#PBF - 1057742-LT1076HVCT-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details