Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#PBF 781017-LT3437IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781017-LT3437IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781017-LT3437IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#PBF - 781017-LT3437IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#PBF
781017-LT3437IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#PBF 781017-LT3437IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781017-LT3437IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3437 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 57V Input Voltage MIN: 3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ; Introduction Date: June 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781017-LT3437IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Family Name: LT3437
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 57V
Input Voltage MIN: 3V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): MAX5035DUSA+TG55; SM74304MM; SM74304MMX; LM2590HVSADJ-AQ;
Introduction Date: June 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781017-LT3437IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3437IFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data