Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3436EFE#TRPBF 781013-LT3436EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781013-LT3436EFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 800kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT3436 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 35V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT3436EFE#TR; LT3436EFE; LT3436EFE#PBF; Introduction Date: November 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781013-LT3436EFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 800kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT3436 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 35V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT3436EFE#TR; LT3436EFE; LT3436EFE#PBF; Introduction Date: November 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3436EFE#TRPBF - 781013-LT3436EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3436EFE#TRPBF
781013-LT3436EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3436EFE#TRPBF 781013-LT3436EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781013-LT3436EFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 800kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT3436 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 35V (Switch) Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT3436EFE#TR; LT3436EFE; LT3436EFE#PBF; Introduction Date: November 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781013-LT3436EFE#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 800kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LT3436
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 35V (Switch)
Input Voltage MIN: 3V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): LT3436EFE#TR; LT3436EFE; LT3436EFE#PBF;
Introduction Date: November 18, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781013-LT3436EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3436EFE#TRPBF
Configuration / Function Boost; Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#PBF - 1058229-LT1375IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details