Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#TRPBF 781010-LT3433IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781010-LT3433IFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3433IFE#TRPBF Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Input Voltage MIN: 4V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17686ATB+; MAX17686ATB+T; LT3433IFE; LT3433IFE#TR; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781010-LT3433IFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3433IFE#TRPBF Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Input Voltage MIN: 4V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17686ATB+; MAX17686ATB+T; LT3433IFE; LT3433IFE#TR; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#TRPBF - 781010-LT3433IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#TRPBF
781010-LT3433IFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#TRPBF 781010-LT3433IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781010-LT3433IFE#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA (Switch) Family Name: LT3433IFE#TRPBF Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Input Voltage MIN: 4V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17686ATB+; MAX17686ATB+T; LT3433IFE; LT3433IFE#TR; Introduction Date: June 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781010-LT3433IFE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Family Name: LT3433IFE#TRPBF
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 20V
Input Voltage MIN: 4V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): MAX17686ATB+; MAX17686ATB+T; LT3433IFE; LT3433IFE#TR;
Introduction Date: June 04, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781010-LT3433IFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#TRPBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#PBF - 020566-LTC3407EDD-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details