Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT323AT#PBF 781003-LT323AT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781003-LT323AT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT323A Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Alternative Parts (Cross-Reference): UA7805QKC; Ua7805ckce3; LM323T; TL780-05CKC; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781003-LT323AT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT323A Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Alternative Parts (Cross-Reference): UA7805QKC; Ua7805ckce3; LM323T; TL780-05CKC; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT323AT#PBF - 781003-LT323AT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT323AT#PBF
781003-LT323AT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT323AT#PBF 781003-LT323AT#PBF
Manufacturer: Linear Technology Win Source Part Number: 781003-LT323AT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: LT323A Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220-3 Voltage Input MAX: 20V Alternative Parts (Cross-Reference): UA7805QKC; Ua7805ckce3; LM323T; TL780-05CKC; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781003-LT323AT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: LT323A
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): UA7805QKC; Ua7805ckce3; LM323T; TL780-05CKC;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 781003-LT323AT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT323AT#PBF
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data