Manufacturer: Linear Technology
Win Source Part Number: 780998-LT3095IUDD#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 20 V
Function: Any Function
Topology: Step-Up (Boost) (1), Linear (LDO) (1)
Frequency - Switching: 450kHz ~ 2MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj, 950mA
Voltage/Current - Output 2: 1 V ~ 20 V, 50mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LT3095
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (3x5)
Alternative Parts (Cross-Reference): LM2716MTX; LM2716MT/NOPB; LM2716MT;
Introduction Date: August 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780998-LT3095IUDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3095IUDD#PBF |
| Package Type | Other; 24-WFQFN Exposed Pad |