Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3090MPMSE#PBF 780995-LT3090MPMSE#PBF

Description
Win Source Part Number: 780995-LT3090MPMSE#P BF Operating Temperature Range: -55°C ~ 150°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 600mA Family Name: LT3090 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -32V Voltage Input MAX: -36V Voltage Dropout (Maximum): 0.45V @ 600mA Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S; Introduction Date: September 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780995-LT3090MPMSE#P BF Operating Temperature Range: -55°C ~ 150°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 600mA Family Name: LT3090 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -32V Voltage Input MAX: -36V Voltage Dropout (Maximum): 0.45V @ 600mA Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S; Introduction Date: September 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3090MPMSE#PBF - 780995-LT3090MPMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3090MPMSE#PBF
780995-LT3090MPMSE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3090MPMSE#PBF 780995-LT3090MPMSE#PBF
Win Source Part Number: 780995-LT3090MPMSE#P BF Operating Temperature Range: -55°C ~ 150°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 600mA Family Name: LT3090 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -32V Voltage Input MAX: -36V Voltage Dropout (Maximum): 0.45V @ 600mA Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S; Introduction Date: September 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Win Source Part Number: 780995-LT3090MPMSE#PBF
Operating Temperature Range: -55°C ~ 150°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 600mA
Family Name: LT3090
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50.5μA
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 12-MSOP-EP
Output Voltage MAX: -32V
Voltage Input MAX: -36V
Voltage Dropout (Maximum): 0.45V @ 600mA
Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S;
Introduction Date: September 16, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780995-LT3090MPMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3090MPMSE#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable
Unlock Full Specs
to access all available technical data