Win Source Part Number: 780994-LT3090IMSE#PB
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 600mA
Family Name: LT3090
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50.5μA
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 12-MSOP-EP
Output Voltage MAX: -32V
Voltage Input MAX: -36V
Voltage Dropout (Maximum): 0.45V @ 600mA
Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S;
Introduction Date: September 16, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780994-LT3090IMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3090IMSE#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable |