Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3090EMSE#TRPBF 780993-LT3090EMSE#TRPBF

Description
Win Source Part Number: 780993-LT3090EMSE#TR PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 600mA Family Name: LT3090 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -32V Voltage Input MAX: -36V Voltage Dropout (Maximum): 0.45V @ 600mA Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S; Introduction Date: September 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780993-LT3090EMSE#TR PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 600mA Family Name: LT3090 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -32V Voltage Input MAX: -36V Voltage Dropout (Maximum): 0.45V @ 600mA Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S; Introduction Date: September 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3090EMSE#TRPBF - 780993-LT3090EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3090EMSE#TRPBF
780993-LT3090EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3090EMSE#TRPBF 780993-LT3090EMSE#TRPBF
Win Source Part Number: 780993-LT3090EMSE#TR PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Current Limit, Enable Output Current: 600mA Family Name: LT3090 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -32V Voltage Input MAX: -36V Voltage Dropout (Maximum): 0.45V @ 600mA Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S; Introduction Date: September 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Win Source Part Number: 780993-LT3090EMSE#TRPBF
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 600mA
Family Name: LT3090
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50.5μA
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 12-MSOP-EP
Output Voltage MAX: -32V
Voltage Input MAX: -36V
Voltage Dropout (Maximum): 0.45V @ 600mA
Alternative Parts (Cross-Reference): 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC; L7913ADIE2S;
Introduction Date: September 16, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780993-LT3090EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3090EMSE#TRPBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.5#PBF - 072359-LT3020IDD-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008EDC-1.2#TRMPBF - 1059071-LT3008EDC-1.2#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-2.5#PBF - 020355-LT1963AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#PBF - 020318-LT1763CS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details