Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3088IST#PBF 780991-LT3088IST#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780991-LT3088IST#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 800mA Family Name: LT3088 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA ~ 2mA PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: SOT-223-3 Output Voltage MAX: 34.5V Voltage Input MAX: 36V Voltage Dropout (Maximum): 1.6V @ 800mA Alternative Parts (Cross-Reference): KIA78R00PI; PQ30RV1BJ00H; PQ15RW11J00H; PQ30RV1; Introduction Date: May 21, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780991-LT3088IST#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 800mA Family Name: LT3088 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA ~ 2mA PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: SOT-223-3 Output Voltage MAX: 34.5V Voltage Input MAX: 36V Voltage Dropout (Maximum): 1.6V @ 800mA Alternative Parts (Cross-Reference): KIA78R00PI; PQ30RV1BJ00H; PQ15RW11J00H; PQ30RV1; Introduction Date: May 21, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3088IST#PBF - 780991-LT3088IST#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3088IST#PBF
780991-LT3088IST#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3088IST#PBF 780991-LT3088IST#PBF
Manufacturer: Linear Technology Win Source Part Number: 780991-LT3088IST#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 800mA Family Name: LT3088 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA ~ 2mA PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: SOT-223-3 Output Voltage MAX: 34.5V Voltage Input MAX: 36V Voltage Dropout (Maximum): 1.6V @ 800mA Alternative Parts (Cross-Reference): KIA78R00PI; PQ30RV1BJ00H; PQ15RW11J00H; PQ30RV1; Introduction Date: May 21, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780991-LT3088IST#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 800mA
Family Name: LT3088
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50.5μA ~ 2mA
PSRR: 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: SOT-223-3
Output Voltage MAX: 34.5V
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 1.6V @ 800mA
Alternative Parts (Cross-Reference): KIA78R00PI; PQ30RV1BJ00H; PQ15RW11J00H; PQ30RV1;
Introduction Date: May 21, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780991-LT3088IST#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3088IST#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-2.5#PBF - 002752-LT1962EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-5#TRPBF - 020305-LT1761ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8#PBF - 020325-LT1763IS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT#PBF - 1057775-LT1085IT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details