Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3085IMS8E#PBF 780989-LT3085IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780989-LT3085IMS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 500mA Family Name: LT3085 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 10.1μA ~ 1mA PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 36V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): TLE4276VXK; NCV4276DSADJR5G; NCV4276DSADJR5; NCV4276DSADJ; Introduction Date: October 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780989-LT3085IMS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 500mA Family Name: LT3085 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 10.1μA ~ 1mA PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 36V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): TLE4276VXK; NCV4276DSADJR5G; NCV4276DSADJR5; NCV4276DSADJ; Introduction Date: October 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3085IMS8E#PBF - 780989-LT3085IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3085IMS8E#PBF
780989-LT3085IMS8E#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3085IMS8E#PBF 780989-LT3085IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 780989-LT3085IMS8E#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 500mA Family Name: LT3085 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 10.1μA ~ 1mA PSRR: 90dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 36V Voltage Input MAX: 36V Voltage Dropout (Maximum): 0.45V @ 500mA Alternative Parts (Cross-Reference): TLE4276VXK; NCV4276DSADJR5G; NCV4276DSADJR5; NCV4276DSADJ; Introduction Date: October 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780989-LT3085IMS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 500mA
Family Name: LT3085
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10.1μA ~ 1mA
PSRR: 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-MSOP-EP
Output Voltage MAX: 36V
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 0.45V @ 500mA
Alternative Parts (Cross-Reference): TLE4276VXK; NCV4276DSADJR5G; NCV4276DSADJR5; NCV4276DSADJ;
Introduction Date: October 08, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780989-LT3085IMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3085IMS8E#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8#TRMPBF - 020376-LT3008ETS8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-1.5#PBF - 020349-LT1962EMS8-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-2.5#PBF - 020359-LT1963AES8-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.5#TRPBF - 1058622-LT1761IS5-2.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details