Manufacturer: Linear Technology
Win Source Part Number: 780987-LT3085EDCB#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 500mA
Family Name: LT3085
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10.1μA ~ 1mA
PSRR: 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 6-DFN (2x3)
Output Voltage MAX: 36V
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 0.45V @ 500mA
Alternative Parts (Cross-Reference): SPX2920S; TLE4276GVGEG; AS1117M1; IFX25401TBV;
Introduction Date: October 08, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780987-LT3085EDCB#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3085EDCB#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-WFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |