Manufacturer: Linear Technology
Win Source Part Number: 780984-LT3083IT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 3A
Family Name: LT3083
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50.5μA ~ 1mA
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Output Voltage MAX: 23V
Voltage Input MAX: 23V
Voltage Dropout (Maximum): 0.51V @ 3A
Alternative Parts (Cross-Reference): FAN1587AT_NL; FAN1585AMCX; FAN1587AT_Q; FAN1585AT;
Introduction Date: January 27, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780984-LT3083IT#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3083IT#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 Formed Leads |
| Special Features | Input Overcurrent Protection |