Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3083IQ#PBF 780983-LT3083IQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780983-LT3083IQ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 3A Family Name: LT3083 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA ~ 1mA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 5-DDPAK Output Voltage MAX: 23V Voltage Input MAX: 23V Voltage Dropout (Maximum): 0.51V @ 3A Alternative Parts (Cross-Reference): FAN1587AMCX_35; FAN1587AT_NL; FAN1587AMCX; FAN1585AMCX; Introduction Date: January 27, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780983-LT3083IQ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 3A Family Name: LT3083 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA ~ 1mA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 5-DDPAK Output Voltage MAX: 23V Voltage Input MAX: 23V Voltage Dropout (Maximum): 0.51V @ 3A Alternative Parts (Cross-Reference): FAN1587AMCX_35; FAN1587AT_NL; FAN1587AMCX; FAN1585AMCX; Introduction Date: January 27, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3083IQ#PBF - 780983-LT3083IQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3083IQ#PBF
780983-LT3083IQ#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3083IQ#PBF 780983-LT3083IQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 780983-LT3083IQ#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 3A Family Name: LT3083 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 50.5μA ~ 1mA PSRR: 85dB ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 5-DDPAK Output Voltage MAX: 23V Voltage Input MAX: 23V Voltage Dropout (Maximum): 0.51V @ 3A Alternative Parts (Cross-Reference): FAN1587AMCX_35; FAN1587AT_NL; FAN1587AMCX; FAN1585AMCX; Introduction Date: January 27, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780983-LT3083IQ#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 3A
Family Name: LT3083
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50.5μA ~ 1mA
PSRR: 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 5-DDPAK
Output Voltage MAX: 23V
Voltage Input MAX: 23V
Voltage Dropout (Maximum): 0.51V @ 3A
Alternative Parts (Cross-Reference): FAN1587AMCX_35; FAN1587AT_NL; FAN1587AMCX; FAN1585AMCX;
Introduction Date: January 27, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780983-LT3083IQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3083IQ#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF - 020386-LT3050EMSE-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-3.3#PBF - 1057863-LT1121IZ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-92; Other; TO-92-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#TRPBF - 020377-LT3010EMS8E#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details