Manufacturer: Linear Technology
Win Source Part Number: 780979-LT3082EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 200mA
Family Name: LT3082
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
PSRR: 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: 38.5V
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 1.65V @ 200mA
Alternative Parts (Cross-Reference): TLF4277ELXUMA1; TLF4277-2EL; LM723CJ; MC1723CPG;
Introduction Date: July 31, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780979-LT3082EDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3082EDD#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |