Manufacturer: Linear Technology
Win Source Part Number: 780978-LT3080IDD-1#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1.1A
Family Name: LT3080
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 30mA
PSRR: 75db ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: 36V
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 1.6V @ 1.1A
Alternative Parts (Cross-Reference): KIA78R00PI; PQ30RV1BJ00H; PQ15RW11J00H; PQ30RV1;
Introduction Date: February 12, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780978-LT3080IDD-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3080IDD-1#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |