Manufacturer: Linear Technology
Win Source Part Number: 780977-LT3080EMS8E#T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1.1A
Family Name: LT3080
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 30mA
PSRR: 75db ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-MSOP-EP
Output Voltage MAX: 36V
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 1.6V @ 1.1A
Alternative Parts (Cross-Reference): LD29150P; SVR1085Z; SVR1085ZH; BDOOCOAWCP-V5;
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780977-LT3080EMS8E#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3080EMS8E#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Input Overcurrent Protection |