Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#PBF 780976-LT3080EDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780976-LT3080EDD-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 1.1A Family Name: LT3080-1 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA ~ 30mA PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 36V Voltage Input MAX: 36V Voltage Dropout (Maximum): 1.6V @ 1.1A Alternative Parts (Cross-Reference): KIA78R00F; PQ30RV11; 78R00G-TB5-T; 78R00L-TB5-T; Introduction Date: February 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780976-LT3080EDD-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 1.1A Family Name: LT3080-1 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA ~ 30mA PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 36V Voltage Input MAX: 36V Voltage Dropout (Maximum): 1.6V @ 1.1A Alternative Parts (Cross-Reference): KIA78R00F; PQ30RV11; 78R00G-TB5-T; 78R00L-TB5-T; Introduction Date: February 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#PBF - 780976-LT3080EDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#PBF
780976-LT3080EDD-1#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#PBF 780976-LT3080EDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 780976-LT3080EDD-1#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 1.1A Family Name: LT3080-1 Output Voltage: 0V Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA ~ 30mA PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 36V Voltage Input MAX: 36V Voltage Dropout (Maximum): 1.6V @ 1.1A Alternative Parts (Cross-Reference): KIA78R00F; PQ30RV11; 78R00G-TB5-T; 78R00L-TB5-T; Introduction Date: February 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780976-LT3080EDD-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1.1A
Family Name: LT3080-1
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 30mA
PSRR: 75db ~ 20dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: 36V
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 1.6V @ 1.1A
Alternative Parts (Cross-Reference): KIA78R00F; PQ30RV11; 78R00G-TB5-T; 78R00L-TB5-T;
Introduction Date: February 12, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780976-LT3080EDD-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1085CM/TR - 072190-LT1085CM/TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IDE#TRPBF - 087240-LT1763IDE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CN8-5 - 072204-LT1121CN8-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details