Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3071IUFD#PBF 780974-LT3071IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780974-LT3071IUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 5A Family Name: LT3071 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 10mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 1.8V Voltage Input MAX: 3V Voltage Dropout (Maximum): 0.15V @ 5A Alternative Parts (Cross-Reference): MIC61300YMME; MIC61300YML; MIC61300YML-TR; MIC61300YMME-TR; Introduction Date: April 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780974-LT3071IUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 5A Family Name: LT3071 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 10mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 1.8V Voltage Input MAX: 3V Voltage Dropout (Maximum): 0.15V @ 5A Alternative Parts (Cross-Reference): MIC61300YMME; MIC61300YML; MIC61300YML-TR; MIC61300YMME-TR; Introduction Date: April 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3071IUFD#PBF - 780974-LT3071IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3071IUFD#PBF
780974-LT3071IUFD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3071IUFD#PBF 780974-LT3071IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780974-LT3071IUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-WFQFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 5A Family Name: LT3071 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 10mA PSRR: 66dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 28-QFN (4x5) Output Voltage MAX: 1.8V Voltage Input MAX: 3V Voltage Dropout (Maximum): 0.15V @ 5A Alternative Parts (Cross-Reference): MIC61300YMME; MIC61300YML; MIC61300YML-TR; MIC61300YMME-TR; Introduction Date: April 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780974-LT3071IUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Programmable
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 5A
Family Name: LT3071
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 10mA
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 1.8V
Voltage Input MAX: 3V
Voltage Dropout (Maximum): 0.15V @ 5A
Alternative Parts (Cross-Reference): MIC61300YMME; MIC61300YML; MIC61300YML-TR; MIC61300YMME-TR;
Introduction Date: April 23, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780974-LT3071IUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3071IUFD#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Programmable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data