Manufacturer: Linear Technology
Win Source Part Number: 780972-LT3070EUFD#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Programmable
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 5A
Family Name: LT3070
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 10mA
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 1.8V
Voltage Input MAX: 3V
Voltage Dropout (Maximum): 0.15V @ 5A
Alternative Parts (Cross-Reference): LT3070EUFD; LT3070EUFD#TR; LT3070EUFD#TRPBF; LT3070MPUFD;
Introduction Date: July 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780972-LT3070EUFD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3070EUFD#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Programmable |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start |