Manufacturer: Linear Technology
Win Source Part Number: 780971-LT3065IMSE-5#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 500mA
Family Name: LT3065
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA ~ 25mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-MSOP-EP
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.51V @ 500mA
Alternative Parts (Cross-Reference): TS2938CS50; TS2938CS50 RLG; R1510S012B-E2-FE; R1510S011B-E2-AE;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780971-LT3065IMSE-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3065IMSE-5#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start |