Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#PBF 780965-LT3065EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780965-LT3065EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 500mA Family Name: LT3065 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA ~ 25mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 40V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 500mA Alternative Parts (Cross-Reference): NCV4276TQVA5ADJ; TLE42764GVXT; TLE4276SVNKSA1; TLE42764GVATMA1; Introduction Date: January 15, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780965-LT3065EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 500mA Family Name: LT3065 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA ~ 25mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 40V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 500mA Alternative Parts (Cross-Reference): NCV4276TQVA5ADJ; TLE42764GVXT; TLE4276SVNKSA1; TLE42764GVATMA1; Introduction Date: January 15, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#PBF - 780965-LT3065EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#PBF
780965-LT3065EDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#PBF 780965-LT3065EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780965-LT3065EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Output Current: 500mA Family Name: LT3065 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA ~ 25mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 40V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 500mA Alternative Parts (Cross-Reference): NCV4276TQVA5ADJ; TLE42764GVXT; TLE4276SVNKSA1; TLE42764GVATMA1; Introduction Date: January 15, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780965-LT3065EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 500mA
Family Name: LT3065
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA ~ 25mA
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 40V
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.51V @ 500mA
Alternative Parts (Cross-Reference): NCV4276TQVA5ADJ; TLE42764GVXT; TLE4276SVNKSA1; TLE42764GVATMA1;
Introduction Date: January 15, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780965-LT3065EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF - 1030567-LT3088EST#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-261-4
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-1.8#PBF - 020358-LT1963AES8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#PBF - 020351-LT1962EMS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ-5#PBF - 020228-LT1129IQ-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details