Manufacturer: Linear Technology
Win Source Part Number: 780964-LT3063IDCB#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: LT3063
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (2x3)
Output Voltage MAX: 19V
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.53V @ 200mA
Alternative Parts (Cross-Reference): TLF4277ELXUMA1; TLF4277-2EL; MC1723CPG; MC1723CDG;
Introduction Date: June 05, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780964-LT3063IDCB#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3063IDCB#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |