Manufacturer: Linear Technology
Win Source Part Number: 780963-LT3063EMS8E#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: LT3063
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-MSOP
Output Voltage MAX: 19V
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.53V @ 200mA
Alternative Parts (Cross-Reference): EY1603TI-ADJ-T; R1511S001C-E2-FE; NCV8502PDWADJG; NCV8502PDWADJ;
Introduction Date: June 05, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780963-LT3063EMS8E#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3063EMS8E#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |