Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3062EMS8E#TRPBF 780961-LT3062EMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780961-LT3062EMS8E#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 200mA Family Name: LT3062 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA ~ 10mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Output Voltage MAX: 40V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.53V @ 200mA Alternative Parts (Cross-Reference): ISL80138IVEAJZ-T7A; TLE4252GATMA1; NCV8501PDWADJR2; NCV8501PDWADJ; Introduction Date: July 28, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780961-LT3062EMS8E#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 200mA Family Name: LT3062 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA ~ 10mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Output Voltage MAX: 40V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.53V @ 200mA Alternative Parts (Cross-Reference): ISL80138IVEAJZ-T7A; TLE4252GATMA1; NCV8501PDWADJR2; NCV8501PDWADJ; Introduction Date: July 28, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3062EMS8E#TRPBF - 780961-LT3062EMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3062EMS8E#TRPBF
780961-LT3062EMS8E#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3062EMS8E#TRPBF 780961-LT3062EMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780961-LT3062EMS8E#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 200mA Family Name: LT3062 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 90μA ~ 10mA PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Output Voltage MAX: 40V Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.53V @ 200mA Alternative Parts (Cross-Reference): ISL80138IVEAJZ-T7A; TLE4252GATMA1; NCV8501PDWADJR2; NCV8501PDWADJ; Introduction Date: July 28, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780961-LT3062EMS8E#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Configuration: Positive
Output Current: 200mA
Family Name: LT3062
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA ~ 10mA
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-MSOP
Output Voltage MAX: 40V
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.53V @ 200mA
Alternative Parts (Cross-Reference): ISL80138IVEAJZ-T7A; TLE4252GATMA1; NCV8501PDWADJR2; NCV8501PDWADJ;
Introduction Date: July 28, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780961-LT3062EMS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3062EMS8E#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#TRPBF - 072340-LT1963AES8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3119EUFD#PBF - 1072291-LTC3119EUFD#PBF - Win Source Electronics
Specs
Package Type Other; QFN
Output Voltage 18 volts
IOUT 5 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-2.5#TRMPBF - 002762-LT3060EDC-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details