Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3060ITS8-3.3#TRPBF 780958-LT3060ITS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780958-LT3060ITS8-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-8 Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): TLS810D1EJV33XUMA1; TLS810D1LDV33XUMA1; LP2951ACS-3.3; LP2951CS-3.3; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780958-LT3060ITS8-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-8 Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): TLS810D1EJV33XUMA1; TLS810D1LDV33XUMA1; LP2951ACS-3.3; LP2951CS-3.3; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3060ITS8-3.3#TRPBF - 780958-LT3060ITS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3060ITS8-3.3#TRPBF
780958-LT3060ITS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3060ITS8-3.3#TRPBF 780958-LT3060ITS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780958-LT3060ITS8-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-8 Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): TLS810D1EJV33XUMA1; TLS810D1LDV33XUMA1; LP2951ACS-3.3; LP2951CS-3.3; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780958-LT3060ITS8-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Configuration: Positive
Output Current: 100mA
Family Name: LT3060
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 4mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-8
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.51V @ 100mA
Alternative Parts (Cross-Reference): TLS810D1EJV33XUMA1; TLS810D1LDV33XUMA1; LP2951ACS-3.3; LP2951CS-3.3;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780958-LT3060ITS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3060ITS8-3.3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-3.3#TRPBF - 1057895-LT1129IST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-2.5#PBF - 072342-LT1963EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#PBF - 020356-LT1963AES8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#PBF - 020383-LT3021EDH#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details