Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8-5#TRMPBF 780955-LT3060ETS8-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780955-LT3060ETS8-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-8 Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): CS8151YTVA7; NCV4269PDR2G; CS8151YTVA7G; NCV4269PDG; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780955-LT3060ETS8-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-8 Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): CS8151YTVA7; NCV4269PDR2G; CS8151YTVA7G; NCV4269PDG; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8-5#TRMPBF - 780955-LT3060ETS8-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8-5#TRMPBF
780955-LT3060ETS8-5#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8-5#TRMPBF 780955-LT3060ETS8-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780955-LT3060ETS8-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-8 Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): CS8151YTVA7; NCV4269PDR2G; CS8151YTVA7G; NCV4269PDG; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780955-LT3060ETS8-5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Configuration: Positive
Output Current: 100mA
Family Name: LT3060
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 4mA
PSRR: 67dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-8
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.51V @ 100mA
Alternative Parts (Cross-Reference): CS8151YTVA7; NCV4269PDR2G; CS8151YTVA7G; NCV4269PDG;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780955-LT3060ETS8-5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3060ETS8-5#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8-3#PBF - 1058427-LT1521IS8-3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095504-SP6200EM5-L-3-3/TR - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8#TRPBF - 107422-LT1575CS8#TRPBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-1.8#PBF - 020334-LT1764EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details