Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-5#TRMPBF 780952-LT3060EDC-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780952-LT3060EDC-5#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (2x2) Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): NJW4182U3-05; NJW4181U3-05B; LM340LAZ-5.0; LM2931BZ50; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780952-LT3060EDC-5#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (2x2) Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): NJW4182U3-05; NJW4181U3-05B; LM340LAZ-5.0; LM2931BZ50; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-5#TRMPBF - 780952-LT3060EDC-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-5#TRMPBF
780952-LT3060EDC-5#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-5#TRMPBF 780952-LT3060EDC-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780952-LT3060EDC-5#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Configuration: Positive Output Current: 100mA Family Name: LT3060 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA ~ 4mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (2x2) Voltage Input MAX: 45V Voltage Dropout (Maximum): 0.51V @ 100mA Alternative Parts (Cross-Reference): NJW4182U3-05; NJW4181U3-05B; LM340LAZ-5.0; LM2931BZ50; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780952-LT3060EDC-5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Configuration: Positive
Output Current: 100mA
Family Name: LT3060
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 4mA
PSRR: 67dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (2x2)
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.51V @ 100mA
Alternative Parts (Cross-Reference): NJW4182U3-05; NJW4181U3-05B; LM340LAZ-5.0; LM2931BZ50;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780952-LT3060EDC-5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-5#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-5#TRPBF - 002763-LT3060EDC-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CT-3.3 - 072191-LT1085CT-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.3#PBF - 020278-LT1585CT-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.5#TRPBF - 106136-LT1761ES5-1.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details