Manufacturer: Linear Technology
Win Source Part Number: 780942-LT3042EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good
Output Configuration: Positive
Output Current: 200mA
Family Name: LT3042
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
PSRR: 117dB ~ 56dB (120Hz ~ 10MHz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 15V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.35V @ 200mA (Typ)
Alternative Parts (Cross-Reference): SPX2920S; SPX2920U5; SI-3025B; SI-3025B-T;
Introduction Date: February 19, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780942-LT3042EDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3042EDD#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Internal Current Limit; Current Limit, Enable, Power Good |