Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3032IDE-15#TRPBF 780941-LT3032IDE-15#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780941-LT3032IDE-15# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-PowerWFDFN Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive and Negative Output Current: 150mA, 150mA Family Name: LT3032 Output Voltage: ±15V Categories: Integrated Circuits (ICs) PSRR: 68dB (120Hz), 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 14-DFN (4x3) Voltage Input MAX: ±20V Voltage Dropout (Maximum): 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ) Alternative Parts (Cross-Reference): LT3032IDE-15; LT3032IDE-15#TR; LT3032EDE-15#TR; LT3032EDE-15; Introduction Date: February 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780941-LT3032IDE-15# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-PowerWFDFN Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive and Negative Output Current: 150mA, 150mA Family Name: LT3032 Output Voltage: ±15V Categories: Integrated Circuits (ICs) PSRR: 68dB (120Hz), 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 14-DFN (4x3) Voltage Input MAX: ±20V Voltage Dropout (Maximum): 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ) Alternative Parts (Cross-Reference): LT3032IDE-15; LT3032IDE-15#TR; LT3032EDE-15#TR; LT3032EDE-15; Introduction Date: February 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3032IDE-15#TRPBF - 780941-LT3032IDE-15#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3032IDE-15#TRPBF
780941-LT3032IDE-15#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3032IDE-15#TRPBF 780941-LT3032IDE-15#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780941-LT3032IDE-15# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-PowerWFDFN Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive and Negative Output Current: 150mA, 150mA Family Name: LT3032 Output Voltage: ±15V Categories: Integrated Circuits (ICs) PSRR: 68dB (120Hz), 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 14-DFN (4x3) Voltage Input MAX: ±20V Voltage Dropout (Maximum): 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ) Alternative Parts (Cross-Reference): LT3032IDE-15; LT3032IDE-15#TR; LT3032EDE-15#TR; LT3032EDE-15; Introduction Date: February 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780941-LT3032IDE-15#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-PowerWFDFN
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive and Negative
Output Current: 150mA, 150mA
Family Name: LT3032
Output Voltage: ±15V
Categories: Integrated Circuits (ICs)
PSRR: 68dB (120Hz), 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 14-DFN (4x3)
Voltage Input MAX: ±20V
Voltage Dropout (Maximum): 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ)
Alternative Parts (Cross-Reference): LT3032IDE-15; LT3032IDE-15#TR; LT3032EDE-15#TR; LT3032EDE-15;
Introduction Date: February 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780941-LT3032IDE-15#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3032IDE-15#TRPBF
Regulator Type Low Dropout
Output Polarity Positive; Negative; Positive / Negative
Output Voltage Type Fixed; Fixed
Package Type Other; 14-PowerWFDFN
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ#PBF - 020366-LT1963EQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-3#TRPBF - 116211-LTC3025EDC-3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3150CGN#PBF - 1071605-LT3150CGN#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Package Type SSOP; Other; SSOP
Special Features Multiple Outputs
View Details