Manufacturer: Linear Technology
Win Source Part Number: 780936-LT3030EUFD#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 250mA, 750mA
Family Name: LT3030
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
PSRR: 60dB ~ 50dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 28-QFN (4x5)
Output Voltage MAX: 19.5V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.48V @ 250mA, 0.48V @ 750mA
Alternative Parts (Cross-Reference): LT3030EFE#TRPBF; LT3030EFE#PBF; LT3030EUFD#TRPBF ;
Introduction Date: February 19, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780936-LT3030EUFD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3030EUFD#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good |