Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3030EFE#PBF 780935-LT3030EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780935-LT3030EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 250mA, 750mA Family Name: LT3030 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 60dB ~ 50dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 19.5V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.48V @ 250mA, 0.48V @ 750mA Alternative Parts (Cross-Reference): LT3030EUFD#PBF; LT3030EFE#TRPBF; LT3030HFE#PBF; LT3030HFE#TRPBF; Introduction Date: February 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780935-LT3030EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 250mA, 750mA Family Name: LT3030 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 60dB ~ 50dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 19.5V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.48V @ 250mA, 0.48V @ 750mA Alternative Parts (Cross-Reference): LT3030EUFD#PBF; LT3030EFE#TRPBF; LT3030HFE#PBF; LT3030HFE#TRPBF; Introduction Date: February 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3030EFE#PBF - 780935-LT3030EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3030EFE#PBF
780935-LT3030EFE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3030EFE#PBF 780935-LT3030EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780935-LT3030EFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 250mA, 750mA Family Name: LT3030 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 60dB ~ 50dB (120Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 19.5V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.48V @ 250mA, 0.48V @ 750mA Alternative Parts (Cross-Reference): LT3030EUFD#PBF; LT3030EFE#TRPBF; LT3030HFE#PBF; LT3030HFE#TRPBF; Introduction Date: February 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780935-LT3030EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 250mA, 750mA
Family Name: LT3030
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
PSRR: 60dB ~ 50dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 20-TSSOP-EP
Output Voltage MAX: 19.5V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.48V @ 250mA, 0.48V @ 750mA
Alternative Parts (Cross-Reference): LT3030EUFD#PBF; LT3030EFE#TRPBF; LT3030HFE#PBF; LT3030HFE#TRPBF;
Introduction Date: February 19, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780935-LT3030EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3030EFE#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF - 002759-LT3020EMS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-1.5#TRPBF - 1058929-LT1963AES8-1.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.3#PBF - 020278-LT1585CT-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details