Manufacturer: Linear Technology
Win Source Part Number: 780934-LT3029EMSE#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA, 500mA
Family Name: LT3029
Output Voltage: 1.215V
Categories: Integrated Circuits (ICs)
PSRR: 67dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 19.5V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.46V @ 500mA, 0.46V @ 500mA
Alternative Parts (Cross-Reference): LT3029IMSE; LT3029EMSE#TR; LT3029EMSE; LT3029IMSE#TR;
Introduction Date: January 25, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780934-LT3029EMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3029EMSE#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |