Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3024IFE#PBF 780928-LT3024IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780928-LT3024IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 500mA Family Name: LT3024 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 500mA Alternative Parts (Cross-Reference): LT3024IDE; LT3024IFE#TR; LT3024IFE#PBF; LT3024IFE; LT3024IFE; LT3024EFETR; Introduction Date: February 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780928-LT3024IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 500mA Family Name: LT3024 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 500mA Alternative Parts (Cross-Reference): LT3024IDE; LT3024IFE#TR; LT3024IFE#PBF; LT3024IFE; LT3024IFE; LT3024EFETR; Introduction Date: February 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3024IFE#PBF - 780928-LT3024IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3024IFE#PBF
780928-LT3024IFE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3024IFE#PBF 780928-LT3024IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780928-LT3024IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 500mA Family Name: LT3024 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 500mA Alternative Parts (Cross-Reference): LT3024IDE; LT3024IFE#TR; LT3024IFE#PBF; LT3024IFE; LT3024IFE; LT3024EFETR; Introduction Date: February 06, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780928-LT3024IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA, 500mA
Family Name: LT3024
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 500mA
Alternative Parts (Cross-Reference): LT3024IDE; LT3024IFE#TR; LT3024IFE#PBF; LT3024IFE; LT3024IFE; LT3024EFETR;
Introduction Date: February 06, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780928-LT3024IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3024IFE#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data