Manufacturer: Linear Technology
Win Source Part Number: 780926-LT3022IMSE-1.
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: LT3022-1.5
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA ~ 36mA
PSRR: 66dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-MSOP-EP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.285V @ 1A
Alternative Parts (Cross-Reference): NJM2857DL3-15; TPS77615QPWPRQ1; CS5201-3GT3; AME8816AEDV150;
Introduction Date: April 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780926-LT3022IMSE-1.5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3022IMSE-1.5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |