Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3022IDHC#PBF 780925-LT3022IDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780925-LT3022IDHC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: LT3022 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA ~ 36mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 1A Alternative Parts (Cross-Reference): FAN1086DX; TPS71401DRV; PQ07RX11; BD00IC0EFJ; Introduction Date: April 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780925-LT3022IDHC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: LT3022 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA ~ 36mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 1A Alternative Parts (Cross-Reference): FAN1086DX; TPS71401DRV; PQ07RX11; BD00IC0EFJ; Introduction Date: April 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3022IDHC#PBF - 780925-LT3022IDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3022IDHC#PBF
780925-LT3022IDHC#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3022IDHC#PBF 780925-LT3022IDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 780925-LT3022IDHC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: LT3022 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA ~ 36mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 1A Alternative Parts (Cross-Reference): FAN1086DX; TPS71401DRV; PQ07RX11; BD00IC0EFJ; Introduction Date: April 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780925-LT3022IDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: LT3022
Output Voltage: 0.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA ~ 36mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-DFN (5x3)
Output Voltage MAX: 9.5V
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.285V @ 1A
Alternative Parts (Cross-Reference): FAN1086DX; TPS71401DRV; PQ07RX11; BD00IC0EFJ;
Introduction Date: April 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780925-LT3022IDHC#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3022IDHC#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data