Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#TRPBF 780920-LT3021EDH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780920-LT3021EDH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT3021 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 10mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-DFN (5x5) Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 500mA Alternative Parts (Cross-Reference): RC1117D; RC1117DX; RC1117DT; LP8345ILD-ADJ; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780920-LT3021EDH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT3021 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 10mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-DFN (5x5) Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 500mA Alternative Parts (Cross-Reference): RC1117D; RC1117DX; RC1117DT; LP8345ILD-ADJ; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#TRPBF - 780920-LT3021EDH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#TRPBF
780920-LT3021EDH#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#TRPBF 780920-LT3021EDH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780920-LT3021EDH#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LT3021 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 10mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-DFN (5x5) Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 500mA Alternative Parts (Cross-Reference): RC1117D; RC1117DX; RC1117DT; LP8345ILD-ADJ; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780920-LT3021EDH#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LT3021
Output Voltage: 0.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 10mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-DFN (5x5)
Output Voltage MAX: 9.5V
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.285V @ 500mA
Alternative Parts (Cross-Reference): RC1117D; RC1117DX; RC1117DT; LP8345ILD-ADJ;
Introduction Date: March 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780920-LT3021EDH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data