Manufacturer: Linear Technology
Win Source Part Number: 780917-LT3020IDD-1.8
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: LT3020
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 3.5mA
PSRR: 56dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (3x3)
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.285V @ 100mA
Alternative Parts (Cross-Reference): MAX1726EUK18; MAX1726EUK18+T; MAX1726EUK18-T; MAX1726EUK18+;
Introduction Date: May 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780917-LT3020IDD-1.8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.8#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |