Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#PBF 780912-LT3020EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780912-LT3020EMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT3020 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 3.5mA PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 100mA Alternative Parts (Cross-Reference): LT3020IMS8#PBF; LT3020IMS8#TRPBF; ILC7081AIM5ADJX_Q; TPS77201DGKR; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780912-LT3020EMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT3020 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 3.5mA PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 100mA Alternative Parts (Cross-Reference): LT3020IMS8#PBF; LT3020IMS8#TRPBF; ILC7081AIM5ADJX_Q; TPS77201DGKR; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#PBF - 780912-LT3020EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#PBF
780912-LT3020EMS8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#PBF 780912-LT3020EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780912-LT3020EMS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT3020 Output Voltage: 0.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 3.5mA PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Output Voltage MAX: 9.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 100mA Alternative Parts (Cross-Reference): LT3020IMS8#PBF; LT3020IMS8#TRPBF; ILC7081AIM5ADJX_Q; TPS77201DGKR; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780912-LT3020EMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: LT3020
Output Voltage: 0.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 3.5mA
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-MSOP
Output Voltage MAX: 9.5V
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.285V @ 100mA
Alternative Parts (Cross-Reference): LT3020IMS8#PBF; LT3020IMS8#TRPBF; ILC7081AIM5ADJX_Q; TPS77201DGKR;
Introduction Date: May 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780912-LT3020EMS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data