Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE-3.3#PBF 780908-LT3015IMSE-3.3#PBF

Description
Win Source Part Number: 780908-LT3015IMSE-3. 3#PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 1.5A Family Name: LT3015 Output Voltage: -3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 61dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015IDD-3.3#PBF; LT3015IMSE-3.3#TRPBF ; LT3015MPMSE-3.3#PBF; Introduction Date: June 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780908-LT3015IMSE-3. 3#PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 1.5A Family Name: LT3015 Output Voltage: -3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 61dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015IDD-3.3#PBF; LT3015IMSE-3.3#TRPBF ; LT3015MPMSE-3.3#PBF; Introduction Date: June 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE-3.3#PBF - 780908-LT3015IMSE-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE-3.3#PBF
780908-LT3015IMSE-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE-3.3#PBF 780908-LT3015IMSE-3.3#PBF
Win Source Part Number: 780908-LT3015IMSE-3. 3#PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 1.5A Family Name: LT3015 Output Voltage: -3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 61dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015IDD-3.3#PBF; LT3015IMSE-3.3#TRPBF ; LT3015MPMSE-3.3#PBF; Introduction Date: June 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Win Source Part Number: 780908-LT3015IMSE-3.3#PBF
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Family Name: LT3015
Output Voltage: -3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA ~ 70mA
PSRR: 61dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-MSOP-EP
Voltage Input MAX: -30V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): LT3015IDD-3.3#PBF; LT3015IMSE-3.3#TRPBF; LT3015MPMSE-3.3#PBF;
Introduction Date: June 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780908-LT3015IMSE-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE-3.3#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ#PBF - 020366-LT1963EQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-2.5#PBF - 020355-LT1963AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-5#PBF - 072324-LT1763IS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3021ES8-1.2#PBF - 107069-LT3021ES8-1.2#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details