Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE#TRPBF 780907-LT3015IMSE#TRPBF

Description
Win Source Part Number: 780907-LT3015IMSE#TR PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -29.5V Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015EMSE#TRPBF; LT3015IMSE#PBF; LT3015IMSE#TRPBF; LT3015EDD#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Win Source Part Number: 780907-LT3015IMSE#TR PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -29.5V Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015EMSE#TRPBF; LT3015IMSE#PBF; LT3015IMSE#TRPBF; LT3015EDD#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE#TRPBF - 780907-LT3015IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE#TRPBF
780907-LT3015IMSE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE#TRPBF 780907-LT3015IMSE#TRPBF
Win Source Part Number: 780907-LT3015IMSE#TR PBF Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: -1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 12-MSOP-EP Output Voltage MAX: -29.5V Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015EMSE#TRPBF; LT3015IMSE#PBF; LT3015IMSE#TRPBF; LT3015EDD#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Win Source Part Number: 780907-LT3015IMSE#TRPBF
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: -1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA ~ 70mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 12-MSOP-EP
Output Voltage MAX: -29.5V
Voltage Input MAX: -30V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): LT3015EMSE#TRPBF; LT3015IMSE#PBF; LT3015IMSE#TRPBF; LT3015EDD#PBF;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780907-LT3015IMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015IMSE#TRPBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data