Win Source Part Number: 780903-LT3015EQ#PBF
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Family Name: LT3015
Output Voltage: -1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA ~ 70mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 5-DDPAK
Output Voltage MAX: -29.5V
Voltage Input MAX: -30V
Voltage Dropout (Maximum): 0.68V @ 1.5A
Alternative Parts (Cross-Reference): RHFL7913KPA2; 5962F0253201V9A; L7913ADIE2V; 5962F0253202VYC;
Introduction Date: June 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780903-LT3015EQ#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3015EQ#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |