Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3014IDD#PBF 780894-LT3014IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780894-LT3014IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 20mA Family Name: LT3014 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA ~ 1mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.57V @ 20mA Alternative Parts (Cross-Reference): LT3014EDD#TR; LT3014IS5#TRPBF; LT3014IS5#PBF; LT3014IS5#TRMPBF; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780894-LT3014IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 20mA Family Name: LT3014 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA ~ 1mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.57V @ 20mA Alternative Parts (Cross-Reference): LT3014EDD#TR; LT3014IS5#TRPBF; LT3014IS5#PBF; LT3014IS5#TRMPBF; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3014IDD#PBF - 780894-LT3014IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3014IDD#PBF
780894-LT3014IDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3014IDD#PBF 780894-LT3014IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780894-LT3014IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 20mA Family Name: LT3014 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA ~ 1mA PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Output Voltage MAX: 60V Voltage Input MAX: 80V Voltage Dropout (Maximum): 0.57V @ 20mA Alternative Parts (Cross-Reference): LT3014EDD#TR; LT3014IS5#TRPBF; LT3014IS5#PBF; LT3014IS5#TRMPBF; Introduction Date: March 21, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780894-LT3014IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 20mA
Family Name: LT3014
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA ~ 1mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (3x3)
Output Voltage MAX: 60V
Voltage Input MAX: 80V
Voltage Dropout (Maximum): 0.57V @ 20mA
Alternative Parts (Cross-Reference): LT3014EDD#TR; LT3014IS5#TRPBF; LT3014IS5#PBF; LT3014IS5#TRMPBF;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780894-LT3014IDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3014IDD#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data